The A10Z40-1215DK4 is a plate mount vibration isolator with a diamond-shaped base plate measuring 2.34 inches in length and 1.78 inches in diameter, featuring two mounting holes. The isolator consists of natural rubber bonded to a steel or aluminum base, rated for a maximum static load of 20 lbf and capable of achieving 81% isolation at minimum loads ranging from 3.0 lbf at 4000 cycles per minute to 20 lbf at 1600 cycles per minute. The mounting style is designed for direct plate attachment.
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.
Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | A10Z40-1215DK4 |
| Product Name | 2.34" Length, 1.78" Dia. Diamond Shape Base Plate with 2 Mounting Holes |
| Application | Vibration Isolation |