Stock Drive Products & Sterling Instrument - SDP/SI The Min. Shear & Comp. Loads for 81% isolation, CPM-Cycles Per Minute. A10Z 2-310D

Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Cylindrical vibration isolators designed for compression and shear loads, with a steel fastener and natural rubber isolator, zinc plated. The part A10Z 2-310D corresponds to the D-rated variant in the series, supporting maximum compression loads up to 120 lbf and maximum shear loads up to 63 lbf. Minimum loads required for 81% isolation under compression are 89.0 lbf at 1500 CPM, 70.5 lbf at 1750 CPM, 53.0 lbf at 2000 CPM, 38.5 lbf at 2500 CPM, and 26.5 lbf at 3000 CPM. For shear loads, the minimum load for 81% isolation is 50.0 lbf at 850 CPM, 41.0 lbf at 950 CPM, 32.6 lbf at 1100 CPM, 27.5 lbf at 1250 CPM, 20.5 lbf at 1500 CPM, 16.0 lbf at 1750 CPM, 14.0 lbf at 2000 CPM, and 8.0 lbf at 2500 CPM. The part is 1-1/4 inch in diameter with a 5/16-18 UNC threaded fastener.

Datasheet Summary
Powered by GS/AI

Cylindrical vibration isolators designed for compression and shear loads, with a steel fastener and natural rubber isolator, zinc plated. The part A10Z 2-310D corresponds to the D-rated variant in the series, supporting maximum compression loads up to 120 lbf and maximum shear loads up to 63 lbf. Minimum loads required for 81% isolation under compression are 89.0 lbf at 1500 CPM, 70.5 lbf at 1750 CPM, 53.0 lbf at 2000 CPM, 38.5 lbf at 2500 CPM, and 26.5 lbf at 3000 CPM. For shear loads, the minimum load for 81% isolation is 50.0 lbf at 850 CPM, 41.0 lbf at 950 CPM, 32.6 lbf at 1100 CPM, 27.5 lbf at 1250 CPM, 20.5 lbf at 1500 CPM, 16.0 lbf at 1750 CPM, 14.0 lbf at 2000 CPM, and 8.0 lbf at 2500 CPM. The part is 1-1/4 inch in diameter with a 5/16-18 UNC threaded fastener.

Suppliers

Company
Product
Description
Supplier Links
The Min. Shear & Comp. Loads for 81% isolation, CPM-Cycles Per Minute. - A10Z 2-310D - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
The Min. Shear & Comp. Loads for 81% isolation, CPM-Cycles Per Minute.
A10Z 2-310D
The Min. Shear & Comp. Loads for 81% isolation, CPM-Cycles Per Minute. A10Z 2-310D
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.

Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Vibration Isolators and Machine Mounts
Product Number A10Z 2-310D
Product Name The Min. Shear & Comp. Loads for 81% isolation, CPM-Cycles Per Minute.
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

19.69
Specs
Application Vibration Isolation
View Details
Cylindrical Mount, 329.2N Max. Compression Load, 182.4N Max. Shear Load. Material: Body- Natural Rubber. - A10Z 2M311BM08 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 74.00 lbs (33.56 kg)
View Details
Solo Unitized Center Bolt Mount, 200lbs Nominal Load Rating, 0.035in. Nominal Deflection Rating, 1.25in. Diameter. Material: Natural Rubber. - A10Z42-4040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Thickness 1.30 inch (33.02 mm)
View Details