Stock Drive Products & Sterling Instrument - SDP/SI 3" Outside Dia., Bushing Style Finger-Flex Mount A10R 4-1509C

Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A10R 4-1509C is a bushing style Finger-Flex mount with an outside diameter of 3 inches, designed to support loads ranging from 120 to 350 lbf. It is constructed from natural rubber, providing effective vibration isolation. The mount features five fingers on the outside of the shaft, which enhances its flexibility and load distribution capabilities. This product is suitable for applications requiring reliable vibration dampening, particularly in environments where dynamic loads are present. The mount's design allows for safe deflections under static loads, making it a practical choice for various engineering projects.

Datasheet Summary
Powered by GS/AI

The A10R 4-1509C is a bushing style Finger-Flex mount with an outside diameter of 3 inches, designed to support loads ranging from 120 to 350 lbf. It is constructed from natural rubber, providing effective vibration isolation. The mount features five fingers on the outside of the shaft, which enhances its flexibility and load distribution capabilities. This product is suitable for applications requiring reliable vibration dampening, particularly in environments where dynamic loads are present. The mount's design allows for safe deflections under static loads, making it a practical choice for various engineering projects.

Suppliers

Company
Product
Description
Supplier Links
3
Hicksville, NY, United States
3" Outside Dia., Bushing Style Finger-Flex Mount
A10R 4-1509C
3" Outside Dia., Bushing Style Finger-Flex Mount A10R 4-1509C
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.

Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Vibration Isolators and Machine Mounts
Product Number A10R 4-1509C
Product Name 3" Outside Dia., Bushing Style Finger-Flex Mount
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

1.906
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Type Bushing Mount
Load Capacity 65.00 lbs (29.48 kg)
View Details
Urethane Cylindrical vibration Mount with steel zinc plated fastener - A10Z60-MM2U0852 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 8.00 lbs (3.63 kg)
View Details
39.4
Specs
Application Vibration Isolation
View Details
The Min. Shear & Comp. Loads for 81% isolation, CPM-Cycles Per Minute. - A10Z 2-314D - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 142.00 lbs (64.40 kg)
View Details