Stock Drive Products & Sterling Instrument - SDP/SI 0.1563" Nominal Dia. 420 Stainless Steel, 0.875" Long Roll Pin A 9Y35-0528

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Stainless steel roll pins made of 420 stainless steel with a hardness of Rc 43-52 are available in nominal diameters from 1/16 inch to 3/16 inch and lengths from 0.188 inch to 1.500 inch, with tolerances of ±0.015 inch for lengths up to 1.000 inch and ±0.020 inch for lengths from 1.125 inch to 1.500 inch. Each pin features chamfered ends and is designed for use in applications requiring a self-retaining fastener. The pins are sold in quantities of 100 pieces.

Datasheet Summary
Powered by GS/AI

Stainless steel roll pins made of 420 stainless steel with a hardness of Rc 43-52 are available in nominal diameters from 1/16 inch to 3/16 inch and lengths from 0.188 inch to 1.500 inch, with tolerances of ±0.015 inch for lengths up to 1.000 inch and ±0.020 inch for lengths from 1.125 inch to 1.500 inch. Each pin features chamfered ends and is designed for use in applications requiring a self-retaining fastener. The pins are sold in quantities of 100 pieces.

Suppliers

Company
Product
Description
Supplier Links
0.1563
Hicksville, NY, United States
0.1563" Nominal Dia. 420 Stainless Steel, 0.875" Long Roll Pin
A 9Y35-0528
0.1563" Nominal Dia. 420 Stainless Steel, 0.875" Long Roll Pin A 9Y35-0528
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Industrial Pins
Product Number A 9Y35-0528
Product Name 0.1563" Nominal Dia. 420 Stainless Steel, 0.875" Long Roll Pin
Pin Type Roll
Unlock Full Specs
to access all available technical data

Similar Products

0.033
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2500 inch (6.35 mm)
Material Stainless
View Details
0.125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.1250 inch (3.17 mm)
Length 0.3750 inch (9.52 mm)
View Details
3mm Dia. BY 10mm Long 304 Stainless Steel Dowel Pin - MD0007MX0030X010 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.1181 inch (3 mm)
Length 0.3937 inch (10 mm)
Material Stainless
View Details
0.099
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.8120 inch (20.62 mm)
Material HardenedSteel
View Details