Stock Drive Products & Sterling Instrument - SDP/SI 0.125" Nominal Dia. 420 Stainless Steel, 0.625" Long Roll Pin A 9Y35-0420

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 9Y35-0420 is a stainless steel roll pin made of 420 stainless steel with a nominal diameter of 1/8 inch and a length of 0.625 inch, designed for use as a mechanical fastener. It has a chamfer on both ends and a wall thickness between 0.125 and 0.129 inch. The nominal hole size for this pin ranges from 0.131 to 0.135 inch. Length tolerance for pins between 0.188 and 1.000 inch is ±0.015 inch.

Datasheet Summary
Powered by GS/AI

A 9Y35-0420 is a stainless steel roll pin made of 420 stainless steel with a nominal diameter of 1/8 inch and a length of 0.625 inch, designed for use as a mechanical fastener. It has a chamfer on both ends and a wall thickness between 0.125 and 0.129 inch. The nominal hole size for this pin ranges from 0.131 to 0.135 inch. Length tolerance for pins between 0.188 and 1.000 inch is ±0.015 inch.

Suppliers

Company
Product
Description
Supplier Links
0.125
Hicksville, NY, United States
0.125" Nominal Dia. 420 Stainless Steel, 0.625" Long Roll Pin
A 9Y35-0420
0.125" Nominal Dia. 420 Stainless Steel, 0.625" Long Roll Pin A 9Y35-0420
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Industrial Pins
Product Number A 9Y35-0420
Product Name 0.125" Nominal Dia. 420 Stainless Steel, 0.625" Long Roll Pin
Pin Type Roll
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.2500 inch (6.35 mm)
Length 1 inch (25.4 mm)
View Details
0.061/0.062 Pin Diameter, 0.75 Long, Steel (Zinc Plated) Grooved Pin - A 9C37-0224 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Groove
Nominal Diameter 0.0610 inch (1.55 mm)
Length 0.7500 inch (19.05 mm)
View Details
0.099
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.3120 inch (7.92 mm)
Material HardenedSteel
View Details
0.125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.1250 inch (3.17 mm)
Length 0.9380 inch (23.83 mm)
View Details