Stock Drive Products & Sterling Instrument - SDP/SI 0.1564" Dia. X 0.625" Long 416 StainlessSteel Dowel Pin A 9Y31-0520

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 9Y31-0520 is a hardened Type 416 stainless steel dowel pin with a diameter of 0.1564 inches and a length of 0.625 inches, designed for precise alignment in mechanical assemblies. It is heat-treated to a Rockwell hardness of Rc 36-42 and clear passivated for corrosion resistance. The pin has chamfered or rounded ends as standard at SDP option and is priced per 100 pieces.

Datasheet Summary
Powered by GS/AI

A 9Y31-0520 is a hardened Type 416 stainless steel dowel pin with a diameter of 0.1564 inches and a length of 0.625 inches, designed for precise alignment in mechanical assemblies. It is heat-treated to a Rockwell hardness of Rc 36-42 and clear passivated for corrosion resistance. The pin has chamfered or rounded ends as standard at SDP option and is priced per 100 pieces.

Suppliers

Company
Product
Description
Supplier Links
0.1564
Hicksville, NY, United States
0.1564" Dia. X 0.625" Long 416 StainlessSteel Dowel Pin
A 9Y31-0520
0.1564" Dia. X 0.625" Long 416 StainlessSteel Dowel Pin A 9Y31-0520
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Industrial Pins
Product Number A 9Y31-0520
Product Name 0.1564" Dia. X 0.625" Long 416 StainlessSteel Dowel Pin
Nominal Diameter 0.1564 inch (3.97 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.1875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.1875 inch (4.76 mm)
Length 1 inch (25.4 mm)
View Details
2.5mm Dia. BY 8mm Long 304 Stainless Steel Dowel Pin - MD0007MX0025X008 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.0984 inch (2.5 mm)
Length 0.3150 inch (8 mm)
Material Stainless
View Details
0.099
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Material HardenedSteel
View Details
0.0627
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.0627 inch (1.59 mm)
Length 0.5000 inch (12.7 mm)
Material HardenedSteel
View Details