Stock Drive Products & Sterling Instrument - SDP/SI 0.1252" Dia. X 0.375" Long 416 StainlessSteel Dowel Pin A 9Y31-0412

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 0.1252" diameter by 0.375" long dowel pin, catalog number A 9Y31-0412, is manufactured from heat-treated Type 416 stainless steel, providing a hardness rating of Rc 36-42. This material is known for its strength and corrosion resistance, making it suitable for various industrial applications. The dowel pin features a clear passivation finish, which enhances its resistance to oxidation. It is precision-engineered with a diameter tolerance of ±0.0001 inches and a length tolerance of ±0.010 inches. This product is sold in quantities of 100 pieces, and modifications to standard parts can be performed at a nominal charge. The dowel pin is designed for reliable alignment and positioning in mechanical assemblies.

Datasheet Summary
Powered by GS/AI

The 0.1252" diameter by 0.375" long dowel pin, catalog number A 9Y31-0412, is manufactured from heat-treated Type 416 stainless steel, providing a hardness rating of Rc 36-42. This material is known for its strength and corrosion resistance, making it suitable for various industrial applications. The dowel pin features a clear passivation finish, which enhances its resistance to oxidation. It is precision-engineered with a diameter tolerance of ±0.0001 inches and a length tolerance of ±0.010 inches. This product is sold in quantities of 100 pieces, and modifications to standard parts can be performed at a nominal charge. The dowel pin is designed for reliable alignment and positioning in mechanical assemblies.

Suppliers

Company
Product
Description
Supplier Links
0.1252
Hicksville, NY, United States
0.1252" Dia. X 0.375" Long 416 StainlessSteel Dowel Pin
A 9Y31-0412
0.1252" Dia. X 0.375" Long 416 StainlessSteel Dowel Pin A 9Y31-0412
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Industrial Pins
Product Number A 9Y31-0412
Product Name 0.1252" Dia. X 0.375" Long 416 StainlessSteel Dowel Pin
Nominal Diameter 0.1252 inch (3.18 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2.5mm Dia. BY 8mm Long Steel Dowel Pin - MD6325MQ0025X008 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.0984 inch (2.5 mm)
Length 0.3150 inch (8 mm)
Material HardenedSteel
View Details
0.1563
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.1563 inch (3.97 mm)
Length 1.5 inch (38.1 mm)
View Details
0.094
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type NonthreadedTaper
Nominal Diameter 0.0940 inch (2.39 mm)
Length 0.5000 inch (12.7 mm)
View Details
0.1252
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.1252 inch (3.18 mm)
Length 0.4370 inch (11.1 mm)
View Details