Stock Drive Products & Sterling Instrument - SDP/SI 0.0939" Dia. X 0.437" Long 416 StainlessSteel Dowel Pin A 9Y31-0314

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 0.0939" diameter by 0.437" long dowel pin, part number A 9Y31-0314, is manufactured from heat-treated Type 416 stainless steel, providing a hardness rating of Rc 36-42. This material is clear passivated, enhancing its corrosion resistance. The dowel pin is designed for precision applications, with a diameter tolerance of ±0.0001 inches and a length tolerance of ±0.010 inches. It is sold in quantities of 100 pieces, and modifications to standard parts can be performed at a nominal charge. The dowel pin features chamfered ends, which may be rounded at the manufacturer's discretion. This product is suitable for various industrial applications where reliable fastening is required.

Datasheet Summary
Powered by GS/AI

The 0.0939" diameter by 0.437" long dowel pin, part number A 9Y31-0314, is manufactured from heat-treated Type 416 stainless steel, providing a hardness rating of Rc 36-42. This material is clear passivated, enhancing its corrosion resistance. The dowel pin is designed for precision applications, with a diameter tolerance of ±0.0001 inches and a length tolerance of ±0.010 inches. It is sold in quantities of 100 pieces, and modifications to standard parts can be performed at a nominal charge. The dowel pin features chamfered ends, which may be rounded at the manufacturer's discretion. This product is suitable for various industrial applications where reliable fastening is required.

Suppliers

Company
Product
Description
Supplier Links
0.0939
Hicksville, NY, United States
0.0939" Dia. X 0.437" Long 416 StainlessSteel Dowel Pin
A 9Y31-0314
0.0939" Dia. X 0.437" Long 416 StainlessSteel Dowel Pin A 9Y31-0314
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Industrial Pins
Product Number A 9Y31-0314
Product Name 0.0939" Dia. X 0.437" Long 416 StainlessSteel Dowel Pin
Nominal Diameter 0.0940 inch (2.39 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.1875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.1875 inch (4.76 mm)
Length 0.5000 inch (12.7 mm)
View Details
0.061/0.062 Pin Diameter, 0.875 Long, Steel (Zinc Plated) Grooved Pin - A 9C37-0228 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Groove
Nominal Diameter 0.0610 inch (1.55 mm)
Length 0.8750 inch (22.22 mm)
View Details
0.2502
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.2502 inch (6.36 mm)
Length 2.5 inch (63.5 mm)
Material HardenedSteel
View Details
0.1563
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.1563 inch (3.97 mm)
Length 0.7500 inch (19.05 mm)
View Details