Stock Drive Products & Sterling Instrument - SDP/SI Round Spacer With .140 Bore, 0.25(OD), Made from Stainless Steel A 9X43-F1432

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Round spacers made from stainless steel with an outer diameter of 1/4 inch, an inner diameter of 1/4 inch, and a length of 0.140 inch. The part is designed for mechanical spacing and alignment applications.

Datasheet Summary
Powered by GS/AI

Round spacers made from stainless steel with an outer diameter of 1/4 inch, an inner diameter of 1/4 inch, and a length of 0.140 inch. The part is designed for mechanical spacing and alignment applications.

Suppliers

Company
Product
Description
Supplier Links
Round Spacer With .140 Bore, 0.25(OD), Made from Stainless Steel - A 9X43-F1432 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Round Spacer With .140 Bore, 0.25(OD), Made from Stainless Steel
A 9X43-F1432
Round Spacer With .140 Bore, 0.25(OD), Made from Stainless Steel A 9X43-F1432
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Posts, Spacers, and Standoffs
Product Number A 9X43-F1432
Product Name Round Spacer With .140 Bore, 0.25(OD), Made from Stainless Steel
Type & Shape Spacer; Blind Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Hexagonal Spacer With #6-32 Thread, Made from Stainless Steel - A 9X43-E63232 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
0.375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.3750 inch (9.52 mm)
View Details
Round Spacer With .171 Bore, 0.375(OD), Made from Stainless Steel - A 9X43-F1724 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Blind Standoff; Round
Material Metal; StainlessSteel
Outside Diameter 0.3750 inch (9.52 mm)
View Details
1/2
Specs
Type & Shape Standoff; Hex
Mounting Threaded
Body Length 0.5000 inch (12.7 mm)
View Details