Hexagonal stainless steel spacers with a #6-32 thread and 7/8 inch length have a 1/4 inch diameter. The spacer is designed for mechanical alignment and spacing applications. The part is available in aluminum, brass, and stainless steel variants, with the stainless steel version identified by the prefix A 9X43-E63228. Dimensions and thread size are standardized across the series.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | A 9X43-E63228 |
| Product Name | Hexagonal Spacer With #6-32 Thread, Made from Stainless Steel |
| Type & Shape | Spacer; Round; Hex |