Stock Drive Products & Sterling Instrument - SDP/SI 3/16 (W) X 3/16 (H), 300 Series Stainless Steel Key Stock A 9X40-0612

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 9X40-0612 is a 3/16 inch width by 3/16 inch height key stock made of 300 series stainless steel. It is designed for use as a precision mechanical component requiring corrosion resistance and dimensional stability. The part is supplied in standard inch dimensions with a width tolerance of +.002 / -.000.

Datasheet Summary
Powered by GS/AI

A 9X40-0612 is a 3/16 inch width by 3/16 inch height key stock made of 300 series stainless steel. It is designed for use as a precision mechanical component requiring corrosion resistance and dimensional stability. The part is supplied in standard inch dimensions with a width tolerance of +.002 / -.000.

Suppliers

Company
Product
Description
Supplier Links
3/16 (W) X 3/16 (H), 300 Series Stainless Steel Key Stock - A 9X40-0612 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
3/16 (W) X 3/16 (H), 300 Series Stainless Steel Key Stock
A 9X40-0612
3/16 (W) X 3/16 (H), 300 Series Stainless Steel Key Stock A 9X40-0612
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Machine Keys and Keystock
Product Number A 9X40-0612
Product Name 3/16 (W) X 3/16 (H), 300 Series Stainless Steel Key Stock
Type Key Stock
Unlock Full Specs
to access all available technical data

Similar Products

5mm wide BY 5mm Height, 20mm Long Carbon steel machine key (per DIN 6885A) - A 9C39M050520 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Height 0.1969 inch (5 mm)
Length 0.7874 inch (20 mm)
View Details
1/16 (W) X 1/16 (H), Carbon steel key stock - A 9C40-0212 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key Stock
Width 0.0625 inch (1.59 mm)
Height 0.0625 inch (1.59 mm)
View Details
4mm wide BY 4mm Height, 8mm Long Carbon steel machine key (per DIN 6885A) - A 9C39M040408 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Height 0.1575 inch (4 mm)
Length 0.3150 inch (8 mm)
View Details
0.1875
Specs
Width 0.1875 inch (4.76 mm)
Height 0.1875 inch (4.76 mm)
Length 2.5 inch (63.5 mm)
View Details