Stock Drive Products & Sterling Instrument - SDP/SI 0.0312" Dia. X 0.625" Long 300 Series Stainless Steel Dowel Pin A 9X31-0120

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 9X31-0120 is a 0.0312 inch diameter by 0.625 inch long precision dowel pin made of 300 series stainless steel with clear passivation. It has a diameter tolerance of +0.0002 / -0.0000 inch and a length tolerance of ±0.010 inch. Both ends feature a chamfer or rounded finish at the manufacturer's option. The pin is priced per 100 pieces.

Datasheet Summary
Powered by GS/AI

A 9X31-0120 is a 0.0312 inch diameter by 0.625 inch long precision dowel pin made of 300 series stainless steel with clear passivation. It has a diameter tolerance of +0.0002 / -0.0000 inch and a length tolerance of ±0.010 inch. Both ends feature a chamfer or rounded finish at the manufacturer's option. The pin is priced per 100 pieces.

Suppliers

Company
Product
Description
Supplier Links
0.0312
Hicksville, NY, United States
0.0312" Dia. X 0.625" Long 300 Series Stainless Steel Dowel Pin
A 9X31-0120
0.0312" Dia. X 0.625" Long 300 Series Stainless Steel Dowel Pin A 9X31-0120
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Industrial Pins
Product Number A 9X31-0120
Product Name 0.0312" Dia. X 0.625" Long 300 Series Stainless Steel Dowel Pin
Nominal Diameter 0.0312 inch (0.7925 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.131
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.9380 inch (23.83 mm)
Material HardenedSteel
View Details
0.0937
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.0937 inch (2.38 mm)
Length 1 inch (25.4 mm)
View Details
0.0939
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.0940 inch (2.39 mm)
Length 0.7500 inch (19.05 mm)
Material HardenedSteel
View Details
2mm Dia. BY 5mm Long Steel Dowel Pin - MD6325MQ0020X005 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.0787 inch (2 mm)
Length 0.1969 inch (5 mm)
Material HardenedSteel
View Details