The product A 9X25M1012A features an M10 x 1.5 thread and is constructed from 303 stainless steel, providing good corrosion resistance and durability. It has a shoulder diameter of 12mm and a shoulder length of 12mm, making it suitable for applications requiring a robust fastening solution. The design includes a 45° chamfer at both ends, which may facilitate easier insertion and alignment during assembly. This fastener is part of a series that includes various sizes, allowing for flexibility in selection based on specific project requirements.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Screws |
| Product Number | A 9X25M1012A |
| Product Name | M10 x 1.5 Thread, 12mm Shoulder Dia., 12mm Shoulder length, Stainless Steel |
| Screw Type | Shoulder Screw |