Stock Drive Products & Sterling Instrument - SDP/SI M8 x 1.25 Thread, 10mm Shoulder Dia., 8mm Shoulder length, Stainless Steel A 9X25M0808

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Socket head shoulder screws made of 303 stainless steel with an M8 x 1.25 thread, 10 mm shoulder diameter, and 8 mm shoulder length. The screw has a 45° chamfer on both ends and a head diameter of 14 mm. The overall length is 12 mm with a body length of 12 mm and a shank length of 12 mm. The screw has a shoulder height of 7 mm and a shank diameter of 8 mm.

Datasheet Summary
Powered by GS/AI

Socket head shoulder screws made of 303 stainless steel with an M8 x 1.25 thread, 10 mm shoulder diameter, and 8 mm shoulder length. The screw has a 45° chamfer on both ends and a head diameter of 14 mm. The overall length is 12 mm with a body length of 12 mm and a shank length of 12 mm. The screw has a shoulder height of 7 mm and a shank diameter of 8 mm.

Suppliers

Company
Product
Description
Supplier Links
M8 x 1.25 Thread, 10mm Shoulder Dia., 8mm Shoulder length, Stainless Steel - A 9X25M0808 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
M8 x 1.25 Thread, 10mm Shoulder Dia., 8mm Shoulder length, Stainless Steel
A 9X25M0808
M8 x 1.25 Thread, 10mm Shoulder Dia., 8mm Shoulder length, Stainless Steel A 9X25M0808
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Screws
Product Number A 9X25M0808
Product Name M8 x 1.25 Thread, 10mm Shoulder Dia., 8mm Shoulder length, Stainless Steel
Screw Type Shoulder Screw
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Specs
Screw Type Cap Screw
Head Type Round Head; Other; Round
Standard Drives Hex Socket / Allen
View Details
#8-32 Commercial, 0.187
Specs
Screw Type Shoulder Screw
Head Type Round Head; Other; Round
Standard Drives Slotted
View Details
0.125
Specs
Screw Type Set Screw
Standard Drives Hex Socket / Allen
Material Steel
View Details
#6-32 Round Head Machine Screw, 0.25
Specs
Screw Type Machine Screw
Head Type Round Head; Other; Round
Standard Drives Slotted
View Details