Socket head shoulder screws made of 303 stainless steel with a metric M6 x 1 thread, 8 mm shoulder diameter, and 12 mm shoulder length. The screw has a 45° chamfer on both ends and a nominal overall length of 12 mm. The shoulder diameter is 12 mm, and the threaded portion has a minor diameter of 6 mm. The screw is designed for precision alignment and secure fastening applications.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Screws |
| Product Number | A 9X25M0612 |
| Product Name | M6 x 1 Thread, 8mm Shoulder Dia., 12mm Shoulder length, Stainless Steel |
| Screw Type | Shoulder Screw |