Socket head shoulder screws made from 303 stainless steel with an M5 x 0.8 thread, 6 mm shoulder diameter, and 20 mm shoulder length. Both ends feature a 45° chamfer. The screw has a maximum overall length of 20 mm, a head diameter of 10 mm, and a head height of 6 mm. The shoulder length is 12 mm, with a minimum shoulder diameter of 6 mm and a maximum shank diameter of 5 mm. The screw is designed for precision alignment applications requiring a smooth, non-threaded shoulder section.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Screws |
| Product Number | A 9X25M0520 |
| Product Name | M5 x 0.8 Thread, 6mm Shoulder Dia., 20mm Shoulder length, Stainless Steel |
| Screw Type | Shoulder Screw |