Socket head shoulder screws made of 303 stainless steel with a M5 x 0.8 thread, 6 mm shoulder diameter, and 4 mm shoulder length. The screw has a 4 mm body diameter, 10 mm head diameter, and 12 mm overall length with chamfers on both ends. The metric screw dimensions conform to the A 9X25M05 series specifications.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Screws |
| Product Number | A 9X25M0504 |
| Product Name | M5 x 0.8 Thread, 6mm Shoulder Dia., 4mm Shoulder length, Stainless Steel |
| Screw Type | Shoulder Screw |