Socket head shoulder screws in the A 9X25 series are made of 303 stainless steel and conform to ANSI/ASME B18.3.1986. The part A 9X25-1632 has a 3/8-16 thread, a 0.500 inch shoulder diameter, and a 1.000 inch length. The shoulder diameter tolerances are +0.000 / -0.003 inch, and the thread length is specified for each variant. The screws feature a 45-degree chamfer on both ends. The series includes various combinations of thread size, shoulder diameter, and length, all within the same design and material specification.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Screws |
| Product Number | A 9X25-1632 |
| Product Name | 3/8-16 Thread, 0.5" Shoulder Dia., 1" Length Shoulder Screw |
| Screw Type | Shoulder Screw |