Stock Drive Products & Sterling Instrument - SDP/SI 3/8-16 Thread, 0.5" Shoulder Dia., 0.5" Length Shoulder Screw A 9X25-1616

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Socket head shoulder screws for inch-size fastening, made of 303 stainless steel, feature a 3/8-16 thread, 0.500 inch shoulder diameter, and 0.500 inch shoulder length. The part conforms to ANSI/ASME B18.3 standards.

Datasheet Summary
Powered by GS/AI

Socket head shoulder screws for inch-size fastening, made of 303 stainless steel, feature a 3/8-16 thread, 0.500 inch shoulder diameter, and 0.500 inch shoulder length. The part conforms to ANSI/ASME B18.3 standards.

Suppliers

Company
Product
Description
Supplier Links
3/8-16 Thread, 0.5
Hicksville, NY, United States
3/8-16 Thread, 0.5" Shoulder Dia., 0.5" Length Shoulder Screw
A 9X25-1616
3/8-16 Thread, 0.5" Shoulder Dia., 0.5" Length Shoulder Screw A 9X25-1616
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Screws
Product Number A 9X25-1616
Product Name 3/8-16 Thread, 0.5" Shoulder Dia., 0.5" Length Shoulder Screw
Screw Type Shoulder Screw
Unlock Full Specs
to access all available technical data

Similar Products

1.5
Specs
Screw Type Cap Screw
Head Type Round Head; Other; Round
Standard Drives Hex Socket / Allen
View Details
M6 X 1 Thread, 12mm Head Dia, 10mm Shoulder Length, 303 Stainless Steel - A 9X15M0610 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Screw Type Shoulder Screw
Head Type Other; Standard
Metric M6
View Details
M6 X 1 Thread, 10mm Head Dia, 4.75mm Shoulder Length, 303 Stainless Steel - A 7Y 5MCF5 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Screw Type Shoulder Screw
Head Type Other; Shallow
Metric M6
View Details
0.5
Specs
Screw Type Set Screw
Standard Drives Hex Socket / Allen
Material Steel
View Details