A 9X25-1020 is a socket head shoulder screw with a 1/4-20 thread, 0.312 inch shoulder diameter, and 0.625 inch length, made of 303 stainless steel. It features a 45-degree chamfer on both ends and a shoulder length of 0.250 inch. The shoulder tolerance is +0.005 / -0.000, and the thread length is 0.187 inch. The screw has a head height of 0.156 inch and a minimum head width of 0.375 inch. The unthreaded shoulder is designed for alignment and bearing applications. The part complies with ANSI/ASME B18.3.1986 standards.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Screws |
| Product Number | A 9X25-1020 |
| Product Name | 1/4-20 Thread, 0.312" Shoulder Dia., 0.625" Length Shoulder Screw |
| Screw Type | Shoulder Screw |