Stock Drive Products & Sterling Instrument - SDP/SI #10-32 Thread, 0.25" Shoulder Dia., 1.5" Length Shoulder Screw A 9X25-0848

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The #10-32 Thread, 0.25" Shoulder Diameter, 1.5" Length Shoulder Screw, part number A 9X25-0848, is manufactured from 303 stainless steel, providing good corrosion resistance and durability. This shoulder screw features a standard #10-32 thread size, making it compatible with various applications requiring a secure fastening solution. The shoulder diameter of 0.25 inches and a length of 1.5 inches allow for precise alignment and load distribution in assemblies. This product is suitable for use in a range of industrial applications, including machinery and equipment assembly, where reliable fastening is essential.

Datasheet Summary
Powered by GS/AI

The #10-32 Thread, 0.25" Shoulder Diameter, 1.5" Length Shoulder Screw, part number A 9X25-0848, is manufactured from 303 stainless steel, providing good corrosion resistance and durability. This shoulder screw features a standard #10-32 thread size, making it compatible with various applications requiring a secure fastening solution. The shoulder diameter of 0.25 inches and a length of 1.5 inches allow for precise alignment and load distribution in assemblies. This product is suitable for use in a range of industrial applications, including machinery and equipment assembly, where reliable fastening is essential.

Suppliers

Company
Product
Description
Supplier Links
#10-32 Thread, 0.25
Hicksville, NY, United States
#10-32 Thread, 0.25" Shoulder Dia., 1.5" Length Shoulder Screw
A 9X25-0848
#10-32 Thread, 0.25" Shoulder Dia., 1.5" Length Shoulder Screw A 9X25-0848
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Screws
Product Number A 9X25-0848
Product Name #10-32 Thread, 0.25" Shoulder Dia., 1.5" Length Shoulder Screw
Screw Type Shoulder Screw
Unlock Full Specs
to access all available technical data

Similar Products

#4-40 UNC-3A, 0.124
Specs
Screw Type Shoulder Screw
Head Type Round Head; Other; Round
Standard Drives Slotted
View Details
#4-40 Flat Head Machine Screw, 0.375
Specs
Screw Type Machine Screw
Head Type Flat Head; Other; Flat
Standard Drives Slotted
View Details
#2-56 Flat Head Machine Screw, 0.375
Specs
Screw Type Machine Screw
Head Type Flat Head; Other; Flat
Standard Drives Slotted
View Details
1
Specs
Screw Type Cap Screw
Head Type Round Head; Other; Round
Standard Drives Hex Socket / Allen
View Details