A 9X25-0632 is a socket head shoulder screw with a #8-32 thread, 0.187 inch shoulder diameter, and 1.000 inch length, made of 303 stainless steel. It features a 45-degree chamfer on both ends and a shoulder length of 0.500 inch with a tolerance of +0.005/-0.000 inch. The shoulder diameter tolerance is +0.000/-0.003 inch, and the minimum head height is 0.250 inch. The screw includes a 0.312 inch unthreaded shoulder with a 0.187 inch diameter, and the full thread length extends to the base of the head.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Screws |
| Product Number | A 9X25-0632 |
| Product Name | #8-32 Thread, 0.187" Shoulder Dia., 1" Length Shoulder Screw |
| Screw Type | Shoulder Screw |