Socket head shoulder screws in the A 9X25 series are made of 303 stainless steel and feature a threaded shank and a plain shoulder. The A 9X25-0624 variant has a #8-32 thread, a 0.187 inch shoulder diameter, and a 0.750 inch length. The component has a 45-degree chamfer on both ends, with a minimum shoulder height of 0.250 inch and a thread length of 0.750 inch. The shoulder tolerance is +0.000 / -0.003 inch, and the thread tolerance is +0.005 / -0.000 inch.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Screws |
| Product Number | A 9X25-0624 |
| Product Name | #8-32 Thread, 0.187" Shoulder Dia., 0.75" Length Shoulder Screw |
| Screw Type | Shoulder Screw |