Stock Drive Products & Sterling Instrument - SDP/SI #8-32 Thread, 0.187" Shoulder Dia., 0.188" Length Shoulder Screw A 9X25-0606

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The #8-32 Thread, 0.187" Shoulder Dia., 0.188" Length Shoulder Screw, catalog number A 9X25-0606, is manufactured by Stock Drive Products & Sterling Instrument - SDP/SI. This shoulder screw features a thread size of #8-32, making it suitable for applications requiring a medium-sized fastener. The shoulder diameter of 0.187 inches and a length of 0.188 inches provide a compact design, ideal for precise assembly in various mechanical applications. The material composition is not specified in the provided datasheet, but shoulder screws are typically made from durable materials to ensure reliability in fastening. This product is suitable for use in a range of engineering and industrial applications where secure connections are essential.

Datasheet Summary
Powered by GS/AI

The #8-32 Thread, 0.187" Shoulder Dia., 0.188" Length Shoulder Screw, catalog number A 9X25-0606, is manufactured by Stock Drive Products & Sterling Instrument - SDP/SI. This shoulder screw features a thread size of #8-32, making it suitable for applications requiring a medium-sized fastener. The shoulder diameter of 0.187 inches and a length of 0.188 inches provide a compact design, ideal for precise assembly in various mechanical applications. The material composition is not specified in the provided datasheet, but shoulder screws are typically made from durable materials to ensure reliability in fastening. This product is suitable for use in a range of engineering and industrial applications where secure connections are essential.

Suppliers

Company
Product
Description
Supplier Links
#8-32 Thread, 0.187
Hicksville, NY, United States
#8-32 Thread, 0.187" Shoulder Dia., 0.188" Length Shoulder Screw
A 9X25-0606
#8-32 Thread, 0.187" Shoulder Dia., 0.188" Length Shoulder Screw A 9X25-0606
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Screws
Product Number A 9X25-0606
Product Name #8-32 Thread, 0.187" Shoulder Dia., 0.188" Length Shoulder Screw
Screw Type Shoulder Screw
Unlock Full Specs
to access all available technical data

Similar Products

#8-32 Commercial, 0.187
Specs
Screw Type Shoulder Screw
Head Type Round Head; Other; Round
Standard Drives Slotted
View Details
0.75
Specs
Screw Type Cap Screw
Head Type Round Head; Other; Round
Standard Drives Hex Socket / Allen
View Details
#8-32 Commercial, 0.187
Specs
Screw Type Shoulder Screw
Head Type Round Head; Other; Round
Standard Drives Slotted
View Details
0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Screw Type Set Screw
Standard Drives Hex Socket / Allen
Material Stainless Steel
View Details