Stock Drive Products & Sterling Instrument - SDP/SI #4-40 Thread, 303 Stainless Steel, Nylon - Insert, Hex Locknuts A 9X23-0440

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The #4-40 Thread, 303 Stainless Steel, Nylon - Insert, Hex Locknut (part number A 9X23-0440) is designed for applications requiring a secure and vibration-resistant fastening solution. The locknut features a nylon insert that helps prevent loosening due to vibrations, making it suitable for dynamic environments. It is reusable and does not mar threads, ensuring that it can be easily removed and reinstalled without damaging the mating components. The nylon insert is effective at temperatures up to 250°F. This product is sold in quantities of 100 pieces, providing a bulk option for engineering projects.

Datasheet Summary
Powered by GS/AI

The #4-40 Thread, 303 Stainless Steel, Nylon - Insert, Hex Locknut (part number A 9X23-0440) is designed for applications requiring a secure and vibration-resistant fastening solution. The locknut features a nylon insert that helps prevent loosening due to vibrations, making it suitable for dynamic environments. It is reusable and does not mar threads, ensuring that it can be easily removed and reinstalled without damaging the mating components. The nylon insert is effective at temperatures up to 250°F. This product is sold in quantities of 100 pieces, providing a bulk option for engineering projects.

Suppliers

Company
Product
Description
Supplier Links
#4-40 Thread, 303 Stainless Steel, Nylon - Insert, Hex Locknuts - A 9X23-0440 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
#4-40 Thread, 303 Stainless Steel, Nylon - Insert, Hex Locknuts
A 9X23-0440
#4-40 Thread, 303 Stainless Steel, Nylon - Insert, Hex Locknuts A 9X23-0440
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Nuts
Product Number A 9X23-0440
Product Name #4-40 Thread, 303 Stainless Steel, Nylon - Insert, Hex Locknuts
Type Hex Nut; Locknut
Unlock Full Specs
to access all available technical data

Similar Products

13mm Across Flats, 6.5 Thick, M8 Thread, Alloy Steel Hexagonal Nut - MD0934MQO080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Hex Nut
Size M8
Material Steel
View Details
7mm Across Flats, 3.2 Thick, M4 Thread, Alloy Steel Hexagonal Nut - MD0934MQO040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Hex Nut
Size M4
Material Steel
View Details
5.5mm Across Flats, 2.4 Thick, M3 Thread, Alloy Steel Hexagonal Nut - MD0934MQO030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Hex Nut
Size M3
Material Steel
View Details