Stock Drive Products & Sterling Instrument - SDP/SI Internal Lock Washer, #4 Screw Size, 0.234375in. Outside Diameter, .016in. Thick, Material- Stainless Steel. A 9X21-I04

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote Datasheet
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Internal Lock Washer, #4 Screw Size, 0.234375in. Outside Diameter, .016in. Thick, Material- Stainless Steel. - A 9X21-I04 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Internal Lock Washer, #4 Screw Size, 0.234375in. Outside Diameter, .016in. Thick, Material- Stainless Steel.
A 9X21-I04
Internal Lock Washer, #4 Screw Size, 0.234375in. Outside Diameter, .016in. Thick, Material- Stainless Steel. A 9X21-I04
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Washers
Product Number A 9X21-I04
Product Name Internal Lock Washer, #4 Screw Size, 0.234375in. Outside Diameter, .016in. Thick, Material- Stainless Steel.
Washer Type Lockwasher, Internal Tooth
Unlock Full Specs
to access all available technical data

Similar Products

Countersunk Finishing Washer, 1/4 Screw Size, 0.251in. Inside Diameter, 0.683in. Outside Diameter, 0.183in. Thick. Material - Nylon (Zytel 101). - A 9M69-2218 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Inside Diameter 0.251 inch (6.375 mm)
Outside Diameter 0.683 inch (17.348 mm)
Number Size 1/4"
View Details
#8 Screw Size, 0.174
Specs
Washer Type Lockwasher, Helical Spring
Material Steel; Alloy Steel, Black Oxide
Inside Diameter 0.174 inch (4.420 mm)
View Details
0.317 I.D., 0.625 O.D., C1095 Spring Steel Belleville Spring Washer - A 7Q 9-20032 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Belleville
Material C1095 Spring Steel; Spring Steel
Inside Diameter 0.317 inch (8.052 mm)
View Details
0.8125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Flat or USS
Material PVC; PVC
Inside Diameter 0.813 inch (20.650 mm)
View Details