Stock Drive Products & Sterling Instrument - SDP/SI 0.375" lg, #8-32 THD, Stainless Steel Socket Head Set Screw. A 9X17-083212

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SDP/SI part number A 9X17-083212 is a stainless steel socket head set screw with a length of 0.375 inches and a thread size of #8-32. This product is sold in quantities of 100 pieces. The stainless steel material provides corrosion resistance, making it suitable for various applications where durability is essential. Engineers should consider this set screw for projects requiring reliable fastening solutions in environments where exposure to moisture or chemicals may occur.

Datasheet Summary
Powered by GS/AI

The SDP/SI part number A 9X17-083212 is a stainless steel socket head set screw with a length of 0.375 inches and a thread size of #8-32. This product is sold in quantities of 100 pieces. The stainless steel material provides corrosion resistance, making it suitable for various applications where durability is essential. Engineers should consider this set screw for projects requiring reliable fastening solutions in environments where exposure to moisture or chemicals may occur.

Suppliers

Company
Product
Description
Supplier Links
0.375
Hicksville, NY, United States
0.375" lg, #8-32 THD, Stainless Steel Socket Head Set Screw.
A 9X17-083212
0.375" lg, #8-32 THD, Stainless Steel Socket Head Set Screw. A 9X17-083212
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Screws
Product Number A 9X17-083212
Product Name 0.375" lg, #8-32 THD, Stainless Steel Socket Head Set Screw.
Screw Type Set Screw
Unlock Full Specs
to access all available technical data

Similar Products

#8-32 Commercial, 0.187
Specs
Screw Type Shoulder Screw
Head Type Round Head; Other; Round
Standard Drives Slotted
View Details
0.25
Specs
Screw Type Cap Screw
Head Type Round Head; Other; Round
Standard Drives Hex Socket / Allen
View Details
Captive Thumb Screw, 1/4-20 Thread Size, 3/8 Thread Length - A 9B41-B2520B - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Screw Type Thumb Screw
Standard Drives Slotted
Material Brass
View Details
M5 X 0.8 Thread, 6mm Shoulder Dia., 40mm Shoulder length, Carbon Steel Socket head Shoulder Screw - A 9C25ML0540 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Screw Type Shoulder Screw
Standard Drives Hex Socket / Allen
Material Steel
View Details