Socket head set screw with a #8-32 thread and 1/4 inch length, made of stainless steel, designed for fastening applications requiring a cup point and flush mounting. The part is priced per 100 pieces and conforms to the inch-threaded screw series listed in the catalog. Physical dimensions are defined by the thread size and length, with no additional physical or mechanical specifications provided.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Screws |
| Product Number | A 9X17-083208 |
| Product Name | 0.25" lg, #8-32 THD, Stainless Steel Socket Head Set Screw. |
| Screw Type | Set Screw |