A 9X16-F252008 is a flat head machine screw with a 1/4-20 thread size and a length of 1/2 inch, made from 18-8 stainless steel. It is priced per 100 pieces and is part of a series that includes fillister head and round head variants in various lengths and thread sizes. The screw is designed for inch-threaded applications and is suitable for use in mechanical assemblies requiring corrosion resistance.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Screws |
| Product Number | A 9X16-F252008 |
| Product Name | 1/4-20 Flat Head Machine Screw, 0.5" Length, 18-8 Stainless Steel |
| Screw Type | Machine Screw |