Stock Drive Products & Sterling Instrument - SDP/SI 3/8-16 Black Acetal Rosette Knob & Cap Screw Ass'y, 1" lg. A 9T41-B8399162

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 3/8-16 Black Acetal Rosette Knob & Cap Screw Assembly, part number A 9T41-B8399162, features a knob made from acetal resin, providing durability and resistance to wear. The accompanying screw is constructed from steel alloy and measures 1 inch in length. This product is designed for applications requiring a reliable fastening solution with a decorative knob. It is available in black, with options for other colors such as gray, red, and yellow. The product is sold in packs of ten pieces, making it suitable for bulk purchasing in industrial applications.

Datasheet Summary
Powered by GS/AI

The 3/8-16 Black Acetal Rosette Knob & Cap Screw Assembly, part number A 9T41-B8399162, features a knob made from acetal resin, providing durability and resistance to wear. The accompanying screw is constructed from steel alloy and measures 1 inch in length. This product is designed for applications requiring a reliable fastening solution with a decorative knob. It is available in black, with options for other colors such as gray, red, and yellow. The product is sold in packs of ten pieces, making it suitable for bulk purchasing in industrial applications.

Suppliers

Company
Product
Description
Supplier Links
3/8-16 Black Acetal Rosette Knob & Cap Screw Ass'y, 1
Hicksville, NY, United States
3/8-16 Black Acetal Rosette Knob & Cap Screw Ass'y, 1" lg.
A 9T41-B8399162
3/8-16 Black Acetal Rosette Knob & Cap Screw Ass'y, 1" lg. A 9T41-B8399162
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Knobs (industrial)
Product Number A 9T41-B8399162
Product Name 3/8-16 Black Acetal Rosette Knob & Cap Screw Ass'y, 1" lg.
Knob Type Thumbscrew
Unlock Full Specs
to access all available technical data

Similar Products

1/4-22 Black Acetal Rosette Knob & Cap Screw Ass'y, 1
Specs
Knob Type Thumbscrew
Material Description Black Acetal
Screw Thread Specifications 1/4-20
View Details
3/8-16 Black Acetal Rosette Knob & Cap Screw Ass'y, 3/4
Specs
Knob Type Thumbscrew
Material Description Black Acetal
Screw Thread Specifications 3/8-16
View Details
1/4-20 Red Acetal
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Knob Type Thumbscrew
Material Description Red Acetal
Screw Thread Specifications 1/4-20
View Details
1
Specs
Diameter / Width 1 inches (25.4 mm)
View Details