Stock Drive Products & Sterling Instrument - SDP/SI 0.196" Expanded Diameter, Carbon Steel Spirol Pin A 9Q36-0648

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 9Q36-0648 is a medium-duty spirol pin with an expanded diameter of 0.196 to 0.205 inch and a length of 1.500 inch, made of carbon steel hardened to Rc 46-53 with an oiled finish. It is designed for use in applications requiring a precision-fitted, self-retaining pin, with a chamfer of 5° to 15° at each end. The pin is sold in quantities of 100 pieces.

Datasheet Summary
Powered by GS/AI

A 9Q36-0648 is a medium-duty spirol pin with an expanded diameter of 0.196 to 0.205 inch and a length of 1.500 inch, made of carbon steel hardened to Rc 46-53 with an oiled finish. It is designed for use in applications requiring a precision-fitted, self-retaining pin, with a chamfer of 5° to 15° at each end. The pin is sold in quantities of 100 pieces.

Suppliers

Company
Product
Description
Supplier Links
0.196
Hicksville, NY, United States
0.196" Expanded Diameter, Carbon Steel Spirol Pin
A 9Q36-0648
0.196" Expanded Diameter, Carbon Steel Spirol Pin A 9Q36-0648
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Industrial Pins
Product Number A 9Q36-0648
Product Name 0.196" Expanded Diameter, Carbon Steel Spirol Pin
Length 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.1250
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.1250 inch (3.17 mm)
Length 0.5000 inch (12.7 mm)
View Details
0.196
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.25 inch (31.75 mm)
Material HardenedSteel
View Details
0.131
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.3120 inch (7.92 mm)
Material HardenedSteel
View Details
4MM Nominal Dia. Steel, 18MM Long Roll Pin - MD1481MQB040X018 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.1575 inch (4 mm)
Length 0.7087 inch (18 mm)
View Details