Stock Drive Products & Sterling Instrument - SDP/SI 0.099" Expanded Diameter, Carbon Steel Spirol Pin A 9Q36-0340

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 9Q36-0340 is a medium-duty spirol pin made of carbon steel with a hardened Rc 46-53 surface and an oiled finish, featuring a 0.099-inch expanded diameter and a 1.250-inch length. It has a drill size range of 0.093 to 0.097 inch and includes a 5°-15° chamfer. The pin is priced per 100 pieces and is designed for use in applications requiring secure, non-rotating fastening.

Datasheet Summary
Powered by GS/AI

A 9Q36-0340 is a medium-duty spirol pin made of carbon steel with a hardened Rc 46-53 surface and an oiled finish, featuring a 0.099-inch expanded diameter and a 1.250-inch length. It has a drill size range of 0.093 to 0.097 inch and includes a 5°-15° chamfer. The pin is priced per 100 pieces and is designed for use in applications requiring secure, non-rotating fastening.

Suppliers

Company
Product
Description
Supplier Links
0.099
Hicksville, NY, United States
0.099" Expanded Diameter, Carbon Steel Spirol Pin
A 9Q36-0340
0.099" Expanded Diameter, Carbon Steel Spirol Pin A 9Q36-0340
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Industrial Pins
Product Number A 9Q36-0340
Product Name 0.099" Expanded Diameter, Carbon Steel Spirol Pin
Length 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.163
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Material HardenedSteel
View Details
0.067
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.4380 inch (11.13 mm)
Material HardenedSteel
View Details
0.0937
Specs
Nominal Diameter 0.0937 inch (2.38 mm)
Length 0.4380 inch (11.13 mm)
View Details
0.1563
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.1563 inch (3.97 mm)
Length 1.5 inch (38.1 mm)
View Details