Stock Drive Products & Sterling Instrument - SDP/SI Internal Hitch Pin, 0.032" Diameter, 0.46875" Long, Materia l- Spring Wire, Oil-Tempered, Finish - Plated. A 9Q34-X1

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 9Q34-X1 is an internal hitch pin made of spring wire, oil-tempered and plated, with an inside diameter of 0.032 inch, a length of 0.46875 inch, a recommended groove width of 0.046875 inch, a groove diameter of 0.125 inch, and an eye diameter of 0.46875 inch.

Datasheet Summary
Powered by GS/AI

The A 9Q34-X1 is an internal hitch pin made of spring wire, oil-tempered and plated, with an inside diameter of 0.032 inch, a length of 0.46875 inch, a recommended groove width of 0.046875 inch, a groove diameter of 0.125 inch, and an eye diameter of 0.46875 inch.

Suppliers

Company
Product
Description
Supplier Links
Internal Hitch Pin, 0.032
Hicksville, NY, United States
Internal Hitch Pin, 0.032" Diameter, 0.46875" Long, Materia l- Spring Wire, Oil-Tempered, Finish - Plated.
A 9Q34-X1
Internal Hitch Pin, 0.032" Diameter, 0.46875" Long, Materia l- Spring Wire, Oil-Tempered, Finish - Plated. A 9Q34-X1
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Industrial Pins
Product Number A 9Q34-X1
Product Name Internal Hitch Pin, 0.032" Diameter, 0.46875" Long, Materia l- Spring Wire, Oil-Tempered, Finish - Plated.
Pin Type Hitch
Unlock Full Specs
to access all available technical data

Similar Products

0.1875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.1875 inch (4.76 mm)
Length 1.5 inch (38.1 mm)
View Details
0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.2500 inch (6.35 mm)
Length 1.75 inch (44.45 mm)
View Details
0.0625
Specs
Pin Type Roll
Nominal Diameter 0.0625 inch (1.59 mm)
Length 0.1880 inch (4.78 mm)
View Details
0.1250
Specs
Nominal Diameter 0.1250 inch (3.17 mm)
Length 0.7500 inch (19.05 mm)
View Details