Stock Drive Products & Sterling Instrument - SDP/SI 0.2502" Dia. X 1" Long Alloy Steel Dowel Pin A 9Q32-0832

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 9Q32-0832 is a precision ground dowel pin made of heat-treated alloy steel with a hardness of Rc 58-62, featuring a diameter of 0.2502 inches and a length of 1.000 inch, compliant with ASME B18.8.2 specifications.

Datasheet Summary
Powered by GS/AI

A 9Q32-0832 is a precision ground dowel pin made of heat-treated alloy steel with a hardness of Rc 58-62, featuring a diameter of 0.2502 inches and a length of 1.000 inch, compliant with ASME B18.8.2 specifications.

Suppliers

Company
Product
Description
Supplier Links
0.2502
Hicksville, NY, United States
0.2502" Dia. X 1" Long Alloy Steel Dowel Pin
A 9Q32-0832
0.2502" Dia. X 1" Long Alloy Steel Dowel Pin A 9Q32-0832
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Industrial Pins
Product Number A 9Q32-0832
Product Name 0.2502" Dia. X 1" Long Alloy Steel Dowel Pin
Nominal Diameter 0.2502 inch (6.36 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1.5mm Dia. BY 5mm Long Steel Dowel Pin - MD6325MQ0015X005 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.0591 inch (1.5 mm)
Length 0.1969 inch (5 mm)
Material HardenedSteel
View Details
0.0938
Specs
Pin Type Roll
Nominal Diameter 0.0938 inch (2.38 mm)
Length 0.6880 inch (17.48 mm)
View Details
3mm Dia. BY 20mm Long 304 Stainless Steel Dowel Pin - MD0007MX0030X020 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.1181 inch (3 mm)
Length 0.7874 inch (20 mm)
Material Stainless
View Details
1.5mm Dia. BY 20mm Long Steel Dowel Pin - MD6325MQ0015X024 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.0591 inch (1.5 mm)
Length 0.9449 inch (24 mm)
Material HardenedSteel
View Details