A 9Q26-M064020 is a #6-40 thread alloy steel socket head cap screw with a 5/8 inch length, coated with dry molybdenum disulfide and finished in black oxide. It has a head diameter of 0.226 inch, a nominal head height of 0.138 inch, and a socket size of 7/64 inch. The screw is designed for industrial applications requiring high strength and low friction. The part belongs to a series with uniform coating and material specifications across all variants.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Screws |
| Product Number | A 9Q26-M064020 |
| Product Name | 0.63" length, #6-40 Thread, alloy steel socket head cap screw moly coat finish |
| Screw Type | Cap Screw |
| Head Type | Round Head; Other; Round |
| Standard Drives | Hex Socket / Allen |