Stock Drive Products & Sterling Instrument - SDP/SI 0.5" length, #10-24 Thread, alloy steel, socket head cap screw, black oxide finish A 9Q26-102416

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Socket head cap screws made of alloy steel with a black oxide finish, sized #10-24 thread and 1/2 inch length, are designed for low-profile, high-strength fastening in mechanical assemblies. The part features a hex socket drive and a head with a nominal outer diameter of 0.312 inch and a maximum head height of 0.190 inch. The screw has a minimum thread length of 0.090 inch and a nominal shank diameter of 0.190 inch. The design accommodates standard hex key tools for installation.

Datasheet Summary
Powered by GS/AI

Socket head cap screws made of alloy steel with a black oxide finish, sized #10-24 thread and 1/2 inch length, are designed for low-profile, high-strength fastening in mechanical assemblies. The part features a hex socket drive and a head with a nominal outer diameter of 0.312 inch and a maximum head height of 0.190 inch. The screw has a minimum thread length of 0.090 inch and a nominal shank diameter of 0.190 inch. The design accommodates standard hex key tools for installation.

Suppliers

Company
Product
Description
Supplier Links
0.5
Hicksville, NY, United States
0.5" length, #10-24 Thread, alloy steel, socket head cap screw, black oxide finish
A 9Q26-102416
0.5" length, #10-24 Thread, alloy steel, socket head cap screw, black oxide finish A 9Q26-102416
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Screws
Product Number A 9Q26-102416
Product Name 0.5" length, #10-24 Thread, alloy steel, socket head cap screw, black oxide finish
Screw Type Cap Screw
Head Type Round Head; Other; Round
Standard Drives Hex Socket / Allen
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Specs
Screw Type Cap Screw
Head Type Round Head; Other; Round
Standard Drives Hex Socket / Allen
View Details
1.5
Specs
Screw Type Cap Screw
Head Type Round Head; Other; Round
Standard Drives Hex Socket / Allen
View Details
#10-32 Round Head Machine Screw, 0.25
Specs
Screw Type Machine Screw
Head Type Round Head; Other; Round
Standard Drives Slotted
View Details
0.375
Specs
Screw Type Cap Screw
Head Type Round Head; Other; Round
Standard Drives Hex Socket / Allen
View Details