Stock Drive Products & Sterling Instrument - SDP/SI Hexagonal Nut, #8-32 Thread Size, 0.344" Across Flats 0.13" Head Height, Material - Alloy Steel with Black Ox Finish A 9Q18-832

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Hexagonal Nut, part number A 9Q18-832, features a #8-32 thread size and measures 0.344 inches across the flats with a head height of 0.13 inches. It is constructed from alloy steel and is finished with a black oxide coating, which provides enhanced corrosion resistance. This nut is suitable for various applications requiring reliable fastening solutions. It is sold in quantities of 100 pieces, making it a practical choice for bulk purchasing in industrial settings.

Datasheet Summary
Powered by GS/AI

The Hexagonal Nut, part number A 9Q18-832, features a #8-32 thread size and measures 0.344 inches across the flats with a head height of 0.13 inches. It is constructed from alloy steel and is finished with a black oxide coating, which provides enhanced corrosion resistance. This nut is suitable for various applications requiring reliable fastening solutions. It is sold in quantities of 100 pieces, making it a practical choice for bulk purchasing in industrial settings.

Suppliers

Company
Product
Description
Supplier Links
Hexagonal Nut, #8-32 Thread Size, 0.344
Hicksville, NY, United States
Hexagonal Nut, #8-32 Thread Size, 0.344" Across Flats 0.13" Head Height, Material - Alloy Steel with Black Ox Finish
A 9Q18-832
Hexagonal Nut, #8-32 Thread Size, 0.344" Across Flats 0.13" Head Height, Material - Alloy Steel with Black Ox Finish A 9Q18-832
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Nuts
Product Number A 9Q18-832
Product Name Hexagonal Nut, #8-32 Thread Size, 0.344" Across Flats 0.13" Head Height, Material - Alloy Steel with Black Ox Finish
Type Hex Nut
Unlock Full Specs
to access all available technical data

Similar Products

Hexagonal Nut, #2-56 Thread Size, 0.1875in. Across the Flats, 0.0625in. Head Height, Material- Nylon (6/6 Natural). - A 9M62-0256 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Hex Nut
Size #2
Material Plastic; Nylon
View Details
#2-56 Thread, 303 Stainless Steel, Nylon - Insert, Hex Locknuts - A 9X23-0256 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Hex Nut; Locknut
Size #2
Material Stainless Steel
View Details