Stock Drive Products & Sterling Instrument - SDP/SI 0.75" lg, 1/4-20 THD, Steel Socket Head Set Screw, Black Oxide Finish A 9Q17-252024

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Steel socket head set screws with cup points and black oxide finish, in 1/4-20 thread size and 3/4 inch length, are offered in a series priced per 100 pieces. The part is identified by catalog number A 9Q17-252024.

Datasheet Summary
Powered by GS/AI

Steel socket head set screws with cup points and black oxide finish, in 1/4-20 thread size and 3/4 inch length, are offered in a series priced per 100 pieces. The part is identified by catalog number A 9Q17-252024.

Suppliers

Company
Product
Description
Supplier Links
0.75
Hicksville, NY, United States
0.75" lg, 1/4-20 THD, Steel Socket Head Set Screw, Black Oxide Finish
A 9Q17-252024
0.75" lg, 1/4-20 THD, Steel Socket Head Set Screw, Black Oxide Finish A 9Q17-252024
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Screws
Product Number A 9Q17-252024
Product Name 0.75" lg, 1/4-20 THD, Steel Socket Head Set Screw, Black Oxide Finish
Screw Type Set Screw
Unlock Full Specs
to access all available technical data

Similar Products

M6 X 1 Thread, 10mm Head Dia, 4.75mm Shoulder Length, 303 Stainless Steel - A 7Y 5MCF5 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Screw Type Shoulder Screw
Head Type Other; Shallow
Metric M6
View Details
#6-32 Fillister Head Machine Screw, 0.75
Specs
Screw Type Machine Screw
Head Type Fillister Head; Other; Fillister
Standard Drives Slotted
View Details
M3 X 0.5 Thread, 6mm Shoulder Dia, 5mm Shoulder Length, 303 Stainless Steel - A 9X15M0305 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Screw Type Shoulder Screw
Head Type Other; Standard
Metric M3
View Details
0.5
Specs
Screw Type Cap Screw
Head Type Round Head; Other; Round
Standard Drives Hex Socket / Allen
View Details