Stock Drive Products & Sterling Instrument - SDP/SI 0.625" O.D., Nylon (Polyamide 6/6) Ball A 9P71-20

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 9P71-20 is a nylon (Polyamide 6/6) ball with a diameter of 5/8 inch and a diameter tolerance of ±0.003 inch, priced per 100 pieces. It is lightweight, withstands shock, and provides maximum strength for applications requiring low-friction rolling elements.

Datasheet Summary
Powered by GS/AI

A 9P71-20 is a nylon (Polyamide 6/6) ball with a diameter of 5/8 inch and a diameter tolerance of ±0.003 inch, priced per 100 pieces. It is lightweight, withstands shock, and provides maximum strength for applications requiring low-friction rolling elements.

Suppliers

Company
Product
Description
Supplier Links
0.625
Hicksville, NY, United States
0.625" O.D., Nylon (Polyamide 6/6) Ball
A 9P71-20
0.625" O.D., Nylon (Polyamide 6/6) Ball A 9P71-20
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Balls and Sphere Shapes
Product Number A 9P71-20
Product Name 0.625" O.D., Nylon (Polyamide 6/6) Ball
Ball Type Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

0.125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ball Type Polyamide
Diameter 0.1250 inch (3.17 mm)
Applications Bearing
View Details
0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ball Type Polyamide
Diameter 0.2500 inch (6.35 mm)
Applications Bearing
View Details
0.09375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ball Type Metal; Stainless
Diameter 0.0938 inch (2.38 mm)
Applications Bearing
View Details
0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ball Type Polyamide
Diameter 0.2500 inch (6.35 mm)
Applications Bearing
View Details