Stock Drive Products & Sterling Instrument - SDP/SI Yellow Delrin, M6 Knurled Knobs Head Thumb Screw A 9M41MY8398932

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 9M41MY8398932 is a yellow acetal thumb screw knob designed for M6 socket head cap screws, featuring a 12.2 mm head diameter, 7.8 mm height, and 14.1 mm knurled diameter for manual adjustment. It is intended for press-fit assembly into ribbed retaining sockets on MD0912MQB series cap screws, with the shear-lock mechanism enabling quick installation. The knob is priced per 100 pieces.

Datasheet Summary
Powered by GS/AI

A 9M41MY8398932 is a yellow acetal thumb screw knob designed for M6 socket head cap screws, featuring a 12.2 mm head diameter, 7.8 mm height, and 14.1 mm knurled diameter for manual adjustment. It is intended for press-fit assembly into ribbed retaining sockets on MD0912MQB series cap screws, with the shear-lock mechanism enabling quick installation. The knob is priced per 100 pieces.

Suppliers

Company
Product
Description
Supplier Links
Yellow Delrin, M6 Knurled Knobs Head Thumb Screw - A 9M41MY8398932 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Yellow Delrin, M6 Knurled Knobs Head Thumb Screw
A 9M41MY8398932
Yellow Delrin, M6 Knurled Knobs Head Thumb Screw A 9M41MY8398932
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Knobs (industrial)
Product Number A 9M41MY8398932
Product Name Yellow Delrin, M6 Knurled Knobs Head Thumb Screw
Knob Type Thumbscrew; Knurled Knobs
Unlock Full Specs
to access all available technical data

Similar Products

1.5
Specs
Diameter / Width 1.5 inches (38.1 mm)
View Details
Gray Acetal, #10 L Knobs For Thumb Screw - A 9M41-G8398950 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Knob Type Thumbscrew; L Knob
Material Description Gray Acetal
Screw Thread Specifications #10
View Details
#8-32 Black Acetal Knurled Knob & Cap Screw Ass'y, 3/8
Specs
Knob Type Thumbscrew
Features Knurled
Material Description Black Acetal
View Details
#6-32 Red Acetal Knurled Knob & Cap Screw Ass'y, 3/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Knob Type Thumbscrew
Features Knurled
Material Description Red Acetal
View Details