Stock Drive Products & Sterling Instrument - SDP/SI Black Delrin, M5 Knurled Knobs Head Thumb Screw A 9M41MB8398930

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 9M41M series thumbscrew knobs are decorative acetal knobs designed for use with metric socket head cap screws, featuring a knurled grip and press-fit assembly into ribbed retaining sockets. The series includes variants for M3 through M10 screws, with head diameters ranging from 9.6 mm to 45 mm and heights from 4.4 mm to 12.5 mm. The specific part A 9M41MB8398930 is not listed, but the series includes a black variant (color code B) for M5 screws with a 26 mm head diameter and 6.6 mm height, consistent with the A 9M41M 8398937 model. The knobs are priced per 100 pieces and are compatible with MD0912MQB series cap screws.

Datasheet Summary
Powered by GS/AI

A 9M41M series thumbscrew knobs are decorative acetal knobs designed for use with metric socket head cap screws, featuring a knurled grip and press-fit assembly into ribbed retaining sockets. The series includes variants for M3 through M10 screws, with head diameters ranging from 9.6 mm to 45 mm and heights from 4.4 mm to 12.5 mm. The specific part A 9M41MB8398930 is not listed, but the series includes a black variant (color code B) for M5 screws with a 26 mm head diameter and 6.6 mm height, consistent with the A 9M41M 8398937 model. The knobs are priced per 100 pieces and are compatible with MD0912MQB series cap screws.

Suppliers

Company
Product
Description
Supplier Links
Black Delrin, M5 Knurled Knobs Head Thumb Screw - A 9M41MB8398930 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Black Delrin, M5 Knurled Knobs Head Thumb Screw
A 9M41MB8398930
Black Delrin, M5 Knurled Knobs Head Thumb Screw A 9M41MB8398930
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Knobs (industrial)
Product Number A 9M41MB8398930
Product Name Black Delrin, M5 Knurled Knobs Head Thumb Screw
Knob Type Thumbscrew; Knurled Knobs
Unlock Full Specs
to access all available technical data

Similar Products

1/4-20 Red Acetal Tee Knob & Cap Screw Ass'y, 1/2
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Knob Type Thumbscrew
Material Description Red Acetal
Screw Thread Specifications 1/4-20
View Details
1
Specs
Diameter / Width 1 inches (25.4 mm)
View Details
Black Acetal, 5/16 Tee Knobs For Thumb Screw - A 9M41-B8398925 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Knob Type Thumbscrew; Tee Knob
Material Description Black Acetal
Screw Thread Specifications 5/16
View Details
#6-32 Red Acetal Knurled Knob & Cap Screw Ass'y, 1/2
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Knob Type Thumbscrew
Features Knurled
Material Description Red Acetal
View Details