A 9M41-G8398950 is a gray acetal resin L-style thumb screw knob designed for use with #10 socket head cap screws, featuring a 9/16 inch body length, 11/32 inch stem diameter, and 29/64 inch stem length. The knob is priced per 100 pieces and is intended for decorative or functional hand operation on fasteners. Assembly is achieved by pressing the screw into a ribbed retaining socket to shear and lock.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Knobs (industrial) |
| Product Number | A 9M41-G8398950 |
| Product Name | Gray Acetal, #10 L Knobs For Thumb Screw |
| Knob Type | Thumbscrew; L Knob |