Stock Drive Products & Sterling Instrument - SDP/SI Black Acetal, 1/4 Tee Knobs For Thumb Screw A 9M41-B8398924

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 9M41-B8398924 is a black acetal resin tee knob designed for use with #10 socket head cap screws, featuring a 1/4 inch shaft diameter, a 1-1/4 inch overall height, a 5/16 inch knob width, and a 33/64 inch bore depth. It is priced per 100 pieces and complies with the standardized dimensions for the A 9M41 series tee knobs. The knob is intended for manual operation and attaches via press-fit assembly into a ribbed retaining socket.

Datasheet Summary
Powered by GS/AI

A 9M41-B8398924 is a black acetal resin tee knob designed for use with #10 socket head cap screws, featuring a 1/4 inch shaft diameter, a 1-1/4 inch overall height, a 5/16 inch knob width, and a 33/64 inch bore depth. It is priced per 100 pieces and complies with the standardized dimensions for the A 9M41 series tee knobs. The knob is intended for manual operation and attaches via press-fit assembly into a ribbed retaining socket.

Suppliers

Company
Product
Description
Supplier Links
Black Acetal, 1/4 Tee Knobs For Thumb Screw - A 9M41-B8398924 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Black Acetal, 1/4 Tee Knobs For Thumb Screw
A 9M41-B8398924
Black Acetal, 1/4 Tee Knobs For Thumb Screw A 9M41-B8398924
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Knobs (industrial)
Product Number A 9M41-B8398924
Product Name Black Acetal, 1/4 Tee Knobs For Thumb Screw
Knob Type Thumbscrew; Tee Knob
Unlock Full Specs
to access all available technical data

Similar Products

Gray Acetal, #8 Knurled Knobs For Thumb Screw - A 9M41-G8398901 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Knob Type Thumbscrew; Knurled Knob
Material Description Gray Acetal
Screw Thread Specifications #8
View Details
1/4-22 Red Acetal Rosette Knob & Cap Screw Ass'y, 1
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Knob Type Thumbscrew
Material Description Red Acetal
Screw Thread Specifications 1/4-20
View Details
Black Acetal, #8 Knurled Knobs For Thumb Screw - A 9M41-B8398901 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Knob Type Thumbscrew; Knurled Knob
Material Description Black Acetal
Screw Thread Specifications #8
View Details
1
Specs
Diameter / Width 1 inches (25.4 mm)
View Details