Stock Drive Products & Sterling Instrument - SDP/SI 8mm Wide, 32mm O.D., Carbon steel Woodruff key (DIN 6888) A 9C49M08032

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 9C49M08032 is a carbon steel Woodruff key conforming to DIN 6888, with a width of 8 mm, a height of 13 mm, and an overall length of 31.43 mm for a shaft diameter of 32 mm. It features a tolerance of 0/-0.036 mm on width and 0/-0.18 mm on height, and is designed for keyway applications in mechanical assemblies.

Datasheet Summary
Powered by GS/AI

A 9C49M08032 is a carbon steel Woodruff key conforming to DIN 6888, with a width of 8 mm, a height of 13 mm, and an overall length of 31.43 mm for a shaft diameter of 32 mm. It features a tolerance of 0/-0.036 mm on width and 0/-0.18 mm on height, and is designed for keyway applications in mechanical assemblies.

Suppliers

Company
Product
Description
Supplier Links
8mm Wide, 32mm O.D., Carbon steel Woodruff key (DIN 6888) - A 9C49M08032 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
8mm Wide, 32mm O.D., Carbon steel Woodruff key (DIN 6888)
A 9C49M08032
8mm Wide, 32mm O.D., Carbon steel Woodruff key (DIN 6888) A 9C49M08032
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Machine Keys and Keystock
Product Number A 9C49M08032
Product Name 8mm Wide, 32mm O.D., Carbon steel Woodruff key (DIN 6888)
End Type Round
Unlock Full Specs
to access all available technical data

Similar Products

0.0625
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
End Type Round
Height 0.1400 inch (3.56 mm)
View Details
0.125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
End Type Round
Height 0.2505 inch (6.36 mm)
View Details
6mm Wide, 28mm O.D., Carbon steel Woodruff key (DIN 6888) - A 9C49M06028 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
End Type Round
Width 0.2362 inch (6 mm)
Height 0.4331 inch (11 mm)
View Details
3mm wide BY 3mm Height, 8mm Long Carbon steel machine key (per DIN 6885A) - A 9C39M030308 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Height 0.1181 inch (3 mm)
Length 0.3150 inch (8 mm)
View Details