Stock Drive Products & Sterling Instrument - SDP/SI 4mm Wide, 13mm O.D., Carbon steel Woodruff key (DIN 6888) A 9C49M04013

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 9C49M04013 is a carbon steel Woodruff key complying with DIN 6888, with a width of 4 mm, height of 5 mm, and an outer diameter of 13 mm. It is designed for shafts with a diameter of 12 mm. The key has a length tolerance of 0/-0.12 mm and a height tolerance of 0/-0.03 mm.

Datasheet Summary
Powered by GS/AI

A 9C49M04013 is a carbon steel Woodruff key complying with DIN 6888, with a width of 4 mm, height of 5 mm, and an outer diameter of 13 mm. It is designed for shafts with a diameter of 12 mm. The key has a length tolerance of 0/-0.12 mm and a height tolerance of 0/-0.03 mm.

Suppliers

Company
Product
Description
Supplier Links
4mm Wide, 13mm O.D., Carbon steel Woodruff key (DIN 6888) - A 9C49M04013 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
4mm Wide, 13mm O.D., Carbon steel Woodruff key (DIN 6888)
A 9C49M04013
4mm Wide, 13mm O.D., Carbon steel Woodruff key (DIN 6888) A 9C49M04013
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Machine Keys and Keystock
Product Number A 9C49M04013
Product Name 4mm Wide, 13mm O.D., Carbon steel Woodruff key (DIN 6888)
End Type Round
Unlock Full Specs
to access all available technical data

Similar Products

5mm wide BY 5mm Height, 25mm Long Carbon steel machine key (per DIN 6885A) - A 9C39M050525 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Height 0.1969 inch (5 mm)
Length 0.9843 inch (25 mm)
View Details
4mm Wide, 16mm O.D., Carbon steel Woodruff key (DIN 6888) - A 9C49M04016 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
End Type Round
Width 0.1575 inch (4 mm)
Height 0.2559 inch (6.5 mm)
View Details
0.1875
Specs
Width 0.1875 inch (4.76 mm)
Height 0.1875 inch (4.76 mm)
Length 0.7500 inch (19.05 mm)
View Details
0.0625
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
End Type Round
Height 0.1715 inch (4.36 mm)
View Details