Stock Drive Products & Sterling Instrument - SDP/SI 0.094" Nominal Diameter, 1" Long, Carbon Steel Taper Pin A 9C38-5032

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 9C38-5032 is a carbon steel taper pin with a nominal diameter of 0.094 inches and a length of 1 inch. It features a taper of 0.250 ± 0.006 per foot or 0.0208 ± 0.0005 per inch, which is designed for precise fitting in applications requiring alignment and secure fastening. The pin has rounded corners at both ends and a spherical radius approximately equal to the diameter. It is unhardened, making it suitable for applications where flexibility and ease of installation are prioritized. This taper pin is part of a broader range of similar products, allowing for selection based on specific project requirements.

Datasheet Summary
Powered by GS/AI

The A 9C38-5032 is a carbon steel taper pin with a nominal diameter of 0.094 inches and a length of 1 inch. It features a taper of 0.250 ± 0.006 per foot or 0.0208 ± 0.0005 per inch, which is designed for precise fitting in applications requiring alignment and secure fastening. The pin has rounded corners at both ends and a spherical radius approximately equal to the diameter. It is unhardened, making it suitable for applications where flexibility and ease of installation are prioritized. This taper pin is part of a broader range of similar products, allowing for selection based on specific project requirements.

Suppliers

Company
Product
Description
Supplier Links
0.094
Hicksville, NY, United States
0.094" Nominal Diameter, 1" Long, Carbon Steel Taper Pin
A 9C38-5032
0.094" Nominal Diameter, 1" Long, Carbon Steel Taper Pin A 9C38-5032
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Industrial Pins
Product Number A 9C38-5032
Product Name 0.094" Nominal Diameter, 1" Long, Carbon Steel Taper Pin
Pin Type NonthreadedTaper
Unlock Full Specs
to access all available technical data

Similar Products

0.0625
Specs
Pin Type Roll
Nominal Diameter 0.0625 inch (1.59 mm)
Length 0.9380 inch (23.83 mm)
View Details
0.2502
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.2502 inch (6.36 mm)
Length 2 inch (50.8 mm)
Material HardenedSteel
View Details
2mm Dia. BY 20mm Long 304 Stainless Steel Dowel Pin - MD0007MX0020X020 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.0787 inch (2 mm)
Length 0.7874 inch (20 mm)
Material Stainless
View Details
4mm Dia. BY 24mm Long 304 Stainless Steel Dowel Pin - MD0007MX0040X024 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.1575 inch (4 mm)
Length 0.9449 inch (24 mm)
Material Stainless
View Details