Stock Drive Products & Sterling Instrument - SDP/SI 0.093/0.094 Pin Diameter, 0.25 Long, Steel (Zinc Plated) Grooved Pin A 9C37-0308

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 9C37-0308 is a carbon steel groove pin with a nominal diameter of 0.093 to 0.094 inches and a length of 0.250 inches, zinc plated, featuring three parallel grooves extending half the length of the pin. The pin has a chamfer of 1/32 inch and an expanded diameter between 0.100 and 0.102 inches. The pin is designed for use as a mechanical fastener in assemblies requiring indirect locking or alignment.

Datasheet Summary
Powered by GS/AI

A 9C37-0308 is a carbon steel groove pin with a nominal diameter of 0.093 to 0.094 inches and a length of 0.250 inches, zinc plated, featuring three parallel grooves extending half the length of the pin. The pin has a chamfer of 1/32 inch and an expanded diameter between 0.100 and 0.102 inches. The pin is designed for use as a mechanical fastener in assemblies requiring indirect locking or alignment.

Suppliers

Company
Product
Description
Supplier Links
0.093/0.094 Pin Diameter, 0.25 Long, Steel (Zinc Plated) Grooved Pin - A 9C37-0308 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
0.093/0.094 Pin Diameter, 0.25 Long, Steel (Zinc Plated) Grooved Pin
A 9C37-0308
0.093/0.094 Pin Diameter, 0.25 Long, Steel (Zinc Plated) Grooved Pin A 9C37-0308
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Industrial Pins
Product Number A 9C37-0308
Product Name 0.093/0.094 Pin Diameter, 0.25 Long, Steel (Zinc Plated) Grooved Pin
Pin Type Groove
Unlock Full Specs
to access all available technical data

Similar Products

3mm Dia. BY 20mm Long 304 Stainless Steel Dowel Pin - MD0007MX0030X020 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.1181 inch (3 mm)
Length 0.7874 inch (20 mm)
Material Stainless
View Details
0.1252
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.1252 inch (3.18 mm)
Length 1.5 inch (38.1 mm)
Material HardenedSteel
View Details
0.1875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.1875 inch (4.76 mm)
Length 1.12 inch (28.57 mm)
View Details
0.156
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type NonthreadedTaper
Nominal Diameter 0.1560 inch (3.96 mm)
Length 0.7500 inch (19.05 mm)
View Details