Stock Drive Products & Sterling Instrument - SDP/SI M10 X 1.5 Thread, 12mm Shoulder Dia., 30mm Shoulder length, Carbon Steel Socket head Shoulder Screw A 9C25ML1030

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 9C25ML1030 is a metric socket head shoulder screw with a M10 x 1.5 thread, 12 mm shoulder diameter, and 30 mm shoulder length, made of carbon steel. The part conforms to the long shoulder length series, featuring a shoulder height of 4.2 mm and a body length of 30 mm. The shoulder diameter tolerance is specified as -0.016/-0.059 mm. The screw has a 6 mm clearance hole and a 16 mm socket head size.

Datasheet Summary
Powered by GS/AI

A 9C25ML1030 is a metric socket head shoulder screw with a M10 x 1.5 thread, 12 mm shoulder diameter, and 30 mm shoulder length, made of carbon steel. The part conforms to the long shoulder length series, featuring a shoulder height of 4.2 mm and a body length of 30 mm. The shoulder diameter tolerance is specified as -0.016/-0.059 mm. The screw has a 6 mm clearance hole and a 16 mm socket head size.

Suppliers

Company
Product
Description
Supplier Links
M10 X 1.5 Thread, 12mm Shoulder Dia., 30mm Shoulder length, Carbon Steel Socket head Shoulder Screw - A 9C25ML1030 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
M10 X 1.5 Thread, 12mm Shoulder Dia., 30mm Shoulder length, Carbon Steel Socket head Shoulder Screw
A 9C25ML1030
M10 X 1.5 Thread, 12mm Shoulder Dia., 30mm Shoulder length, Carbon Steel Socket head Shoulder Screw A 9C25ML1030
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Screws
Product Number A 9C25ML1030
Product Name M10 X 1.5 Thread, 12mm Shoulder Dia., 30mm Shoulder length, Carbon Steel Socket head Shoulder Screw
Screw Type Shoulder Screw
Unlock Full Specs
to access all available technical data

Similar Products

#10-32, UNC-3A Thread, 0.249
Specs
Screw Type Shoulder Screw
Head Type Round Head; Other; Round
Standard Drives Hex Socket / Allen
View Details
M10 x 1.5 Thread, 12mm Shoulder Dia., 12mm Shoulder length, Stainless Steel - A 9X25M1012A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Screw Type Shoulder Screw
Standard Drives Hex Socket / Allen
Metric M10
View Details
0.125
Specs
Screw Type Set Screw
Standard Drives Hex Socket / Allen
Material Stainless Steel
View Details
M8 x 1.25 Thread, 10mm Shoulder Dia., 8mm Shoulder length, Stainless Steel - A 9X25M0808 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Screw Type Shoulder Screw
Standard Drives Hex Socket / Allen
Metric M8
View Details