Socket head shoulder screw with M8 x 1.25 thread, 10 mm shoulder diameter, and 40 mm shoulder length, made of carbon steel. The part has a head height of 5 mm, a shank diameter of 8 mm, and a shoulder tolerance of -0.013/-0.049 mm. It features a socket driving style and complies with ISO projection conventions.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Screws |
| Product Number | A 9C25ML0840 |
| Product Name | M8 X 1.25 Thread, 10mm Shoulder Dia., 40mm Shoulder length, Carbon Steel Socket head Shoulder Screw |
| Screw Type | Shoulder Screw |