A 9C25ML0640 is a metric socket head shoulder screw with a 6 mm thread diameter, 13 mm shoulder diameter, 40 mm shoulder length, and a carbon steel body. It features a 1 mm pitch, a 5.5 mm shank diameter, a 2.4 mm shoulder height, and a 13 mm unthreaded shoulder length. The shoulder diameter tolerance is -0.013/-0.049 mm, and the shoulder length tolerance is +0.25 mm. The design conforms to ISO projection conventions.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Screws |
| Product Number | A 9C25ML0640 |
| Product Name | M6 X 1 Thread, 8mm Shoulder Dia., 40mm Shoulder length, Carbon Steel Socket head Shoulder Screw |
| Screw Type | Shoulder Screw |